SCHURTER Inc Power, Line Cables and Extension Cords 3-133-823

Description
US CORDSET 10A,3.0M,IP54,C13,V- L
Request a Quote Datasheet
Description
US CORDSET 10A,3.0M,IP54,C13,V- L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3-133-823-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3-133-823-ND
Power, Line Cables and Extension Cords 486-3-133-823-ND
US CORDSET 10A,3.0M,IP54,C13,V- L

US CORDSET 10A,3.0M,IP54,C13,V-L

Buy Now Datasheet
Us Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter - 57AK7264 - Newark, An Avnet Company
Chicago, IL, United States
Us Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter
57AK7264
Us Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter 57AK7264
US CORDSET, IEC C13-FREE END, 9.8 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

US CORDSET, IEC C13-FREE END, 9.8 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3-133-823-ND 57AK7264
Product Name Power, Line Cables and Extension Cords Us Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-SMA-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Motor cable - NEBM-S1G15-E-25-Q7-LE6 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details