SCHURTER Inc Power Line Filter Modules 3-128-425

Description
Three Phase (Wye) EMC/EMI Line Filter 16A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 16A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-425-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-425-ND
Power Line Filter Modules 486-3-128-425-ND
Three Phase (Wye) EMC/EMI Line Filter 16A 760VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 16A 760VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 16A, 760Vac, Chassis; Filter Applications Schurter - 68AJ2474 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 16A, 760Vac, Chassis; Filter Applications Schurter
68AJ2474
Filter, 3-Phase, 16A, 760Vac, Chassis; Filter Applications Schurter 68AJ2474
FILTER, 3-PHASE, 16A, 760VAC, CHASSIS; Filter Applications:Industr ial; Voltage Rating:760VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP Series RoHS Compliant: Yes

FILTER, 3-PHASE, 16A, 760VAC, CHASSIS; Filter Applications:Industrial; Voltage Rating:760VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-425-ND 68AJ2474
Product Name Power Line Filter Modules Filter, 3-Phase, 16A, 760Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter - 52AC2580 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line EMC Filters - RSHN-2010LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers