The Schurter 3-Phase Filter, part number 68AJ2472, is designed for industrial applications, providing effective suppression of electromagnetic interference. It has a voltage rating of 520 VAC and a current rating of 50 A, making it suitable for use in systems such as frequency converters, stepper motor drives, UPS systems, and inverters. The filter features a compact, lightweight design with a small footprint and operates within a wide temperature range of -40 °C to 100 °C. This filter employs a two-stage design for high attenuation and is available in both industrial and low leakage current versions. It is compliant with IEC/UL 62368-1 standards and has a dielectric strength of over 2.25 kVDC between line conductors and ground. The product is also RoHS compliant and has a degree of protection rated at IP20. The filter is mounted via screw-on chassis and utilizes screw clamps for terminal connections. With an MTBF of over 200,000 hours, it is built for reliability in demanding environments.
Three Phase (Wye) EMC/EMI Line Filter 50A 520VAC 50/60Hz Two Stage Terminal Block
FILTER, 3-PHASE, 50A, 520VAC, CHASSIS; Filter Applications:General
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-3-128-423-ND | 68AJ2472 |
| Product Name | Power Line Filter Modules | Filter, 3-Phase, 50A, 520Vac, Chassis; Filter Applications Schurter |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Rated Voltage | 520 volts | 520 volts |