SCHURTER Inc Power Line Filter Modules 3-128-413

Description
Three Phase (Wye) EMC/EMI Line Filter 36A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 36A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-413-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-413-ND
Power Line Filter Modules 486-3-128-413-ND
Three Phase (Wye) EMC/EMI Line Filter 36A 520VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 36A 520VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 36A, 520Vac, Chassis; Filter Applications Schurter - 68AJ2462 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 36A, 520Vac, Chassis; Filter Applications Schurter
68AJ2462
Filter, 3-Phase, 36A, 520Vac, Chassis; Filter Applications Schurter 68AJ2462
FILTER, 3-PHASE, 36A, 520VAC, CHASSIS; Filter Applications:Industr ial; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP Series RoHS Compliant: Yes

FILTER, 3-PHASE, 36A, 520VAC, CHASSIS; Filter Applications:Industrial; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBD EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-413-ND 68AJ2462
Product Name Power Line Filter Modules Filter, 3-Phase, 36A, 520Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details