Schurter 3-128-244 Circuit Breaker
Schurter 3-128-244 Circuit Breaker
Circuit Breaker Thermal 3A 277V AC 60V DC Rocker Panel Mount
THERMAL CKT BREAKER, 3A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2215640 | 486-3-128-244-ND | 31AJ4293 |
| Product Name | Thermal Breakers | Circuit Breakers | Thermal Ckt Breaker, 3A, 2P, Panel; Product Range Schurter |
| Rated Current | 3 amps | 3 amps | 3 amps |
| Number of Poles | 2 | 2 | |
| Terminal Type | Snap-In | ||
| Trip System Type | Thermal | ||
| Features | Trip Indicator |