Circuit Breaker Thermal 15A 277V AC 60V DC Rocker Panel Mount
Schurter 3-128-218 Circuit Breaker
Schurter 3-128-218 Circuit Breaker
THERMAL CKT BREAKER, 15A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 486-3-128-218-ND | 2215611 | 31AJ4279 |
| Product Name | Circuit Breakers | Thermal Breakers | Thermal Ckt Breaker, 15A, 2P, Panel; Product Range Schurter |
| Rated Current | 15 amps | 15 amps | 15 amps |
| Trip System Type | Thermal | ||
| Features | Trip Indicator | ||
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Rocker |