SCHURTER Inc Ta45 Circuit Breaker 2P Ro 20A Schurter 3-124-655

Description
TA45 Circuit Breaker 2p RO 20A
Description
TA45 Circuit Breaker 2p RO 20A

Suppliers

Company
Product
Description
Supplier Links
Ta45 Circuit Breaker 2P Ro 20A Schurter - 78AH8052 - Newark, An Avnet Company
Chicago, IL, United States
Ta45 Circuit Breaker 2P Ro 20A Schurter
78AH8052
Ta45 Circuit Breaker 2P Ro 20A Schurter 78AH8052
TA45 Circuit Breaker 2p RO 20A

TA45 Circuit Breaker 2p RO 20A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AH8052
Product Name Ta45 Circuit Breaker 2P Ro 20A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details