SCHURTER Inc Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-124-302

Description
POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Description
POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Outlet Strip from Schurter features three IEC 60320 Type F outlets, rated for 15A at 250VAC. It is designed for panel mounting with a snap-in version suitable for panel thicknesses of 1.2, 1.5, or 1.7 mm. The product includes cord retention for cordsets with V-Lock, Twylock, or P-Lock systems and offers a pre-assembled light pipe for status indication. The outlet strip is compliant with IEC 60320-1 and UL 60320-1 standards, making it suitable for various applications, including audio/video and information technology equipment. It operates within a temperature range of -25 °C to 70 °C and has a dielectric strength of over 2 kVAC. The product is available in multiple colors and configurations, allowing for customization based on project requirements.

Datasheet Summary
Powered by GS/AI

The Power Outlet Strip from Schurter features three IEC 60320 Type F outlets, rated for 15A at 250VAC. It is designed for panel mounting with a snap-in version suitable for panel thicknesses of 1.2, 1.5, or 1.7 mm. The product includes cord retention for cordsets with V-Lock, Twylock, or P-Lock systems and offers a pre-assembled light pipe for status indication. The outlet strip is compliant with IEC 60320-1 and UL 60320-1 standards, making it suitable for various applications, including audio/video and information technology equipment. It operates within a temperature range of -25 °C to 70 °C and has a dielectric strength of over 2 kVAC. The product is available in multiple colors and configurations, allowing for customization based on project requirements.

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2788 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2788
Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2788
POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 3 OUTLET, 15A/250VAC; No. of Outlets:3Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2788
Product Name Power Outlet Strip, 3 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584MF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Accessory
Certifications REACH
View Details
Power It! 6-Outlet Power Strip, 6-ft. Cord, Power Switch Cover - TLM606NC - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers