SCHURTER Inc Power Entry Modules (PEM) 3-124-295

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-124-295-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-124-295-ND
Power Entry Modules (PEM) 486-3-124-295-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Power Line Filter, Standard, 16A, Qc; Connector Type Schurter - 66AH4504 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 16A, Qc; Connector Type Schurter
66AH4504
Power Line Filter, Standard, 16A, Qc; Connector Type Schurter 66AH4504
POWER LINE FILTER, STANDARD, 16A, QC; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 16A, QC; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-124-295-ND 66AH4504
Product Name Power Entry Modules (PEM) Power Line Filter, Standard, 16A, Qc; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female to Double Binding Post, Adapter - 9411 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details