SCHURTER Inc Power Entry Modules (PEM) 3-124-294

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-124-294-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-124-294-ND
Power Entry Modules (PEM) 486-3-124-294-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Line Filter, Medical, 16A, Qc; Connector Type Schurter - 66AH4503 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 16A, Qc; Connector Type Schurter
66AH4503
Power Line Filter, Medical, 16A, Qc; Connector Type Schurter 66AH4503
POWER LINE FILTER, MEDICAL, 16A, QC; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 16A, QC; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-124-294-ND 66AH4503
Product Name Power Entry Modules (PEM) Power Line Filter, Medical, 16A, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details