SCHURTER Inc Power Entry Modules (PEM) 3-124-273

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-124-273-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-124-273-ND
Power Entry Modules (PEM) 486-3-124-273-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Line Filter, Standard, 16A, Qc; Connector Type Schurter - 66AH4502 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 16A, Qc; Connector Type Schurter
66AH4502
Power Line Filter, Standard, 16A, Qc; Connector Type Schurter 66AH4502
POWER LINE FILTER, STANDARD, 16A, QC; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 16A, QC; Connector Type:IEC C14; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-124-273-ND 66AH4502
Product Name Power Entry Modules (PEM) Power Line Filter, Standard, 16A, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4K-1542 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MIL-DTL-24308 (D-Sub) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details