SCHURTER Inc Power Line Filter Modules 3-123-530

Description
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-123-530-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-123-530-ND
Power Line Filter Modules 486-3-123-530-ND
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 6A, 250Vac; Filter Applications Schurter - 04AJ6297 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 6A, 250Vac; Filter Applications Schurter
04AJ6297
Power Line Filter, Medical, 6A, 250Vac; Filter Applications Schurter 04AJ6297
POWER LINE FILTER, MEDICAL, 6A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FMBB EP Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 6A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FMBB EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-123-530-ND 04AJ6297
Product Name Power Line Filter Modules Power Line Filter, Medical, 6A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
IEC Filters - 1936530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1435-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multi-Function Inlet Filters - 1-6609017-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details