SCHURTER Inc Filters Power- Line Filter Modules 3-123-522

Description
Manufacturer: SCHURTER Inc. Category: Filters Power- Line Filter Modules Package: Box Product Status: Active Filter Type: Single Phase Configuration: Two Stage Voltage - Rated AC: 125V, 250V Frequency - Operating: 50/60Hz Applications: General Purpose Approval Agency: cURus, ENEC, VDE
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Filters Power- Line Filter Modules Package: Box Product Status: Active Filter Type: Single Phase Configuration: Two Stage Voltage - Rated AC: 125V, 250V Frequency - Operating: 50/60Hz Applications: General Purpose Approval Agency: cURus, ENEC, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Power- Line Filter Modules - 3-123-522 - Win Source Electronics
Laguna Hills, CA, United States
Filters Power- Line Filter Modules
3-123-522
Filters Power- Line Filter Modules 3-123-522
Manufacturer: SCHURTER Inc. Category: Filters Power- Line Filter Modules Package: Box Product Status: Active Filter Type: Single Phase Configuration: Two Stage Voltage - Rated AC: 125V, 250V Frequency - Operating: 50/60Hz Applications: General Purpose Approval Agency: cURus, ENEC, VDE

Manufacturer: SCHURTER Inc.
Category: Filters Power- Line Filter Modules
Package: Box
Product Status: Active
Filter Type: Single Phase
Configuration: Two Stage
Voltage - Rated AC: 125V, 250V
Frequency - Operating: 50/60Hz
Applications: General Purpose
Approval Agency: cURus, ENEC, VDE

Buy Now Datasheet
Power Line Filter Modules - 486-3-123-522-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-123-522-ND
Power Line Filter Modules 486-3-123-522-ND
Single Phase EMC/EMI Line Filter 10A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 125V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Standard, 10A, 250Vac; Filter Applications Schurter - 04AJ6289 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 10A, 250Vac; Filter Applications Schurter
04AJ6289
Power Line Filter, Standard, 10A, 250Vac; Filter Applications Schurter 04AJ6289
POWER LINE FILTER, STANDARD, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3-123-522 486-3-123-522-ND 04AJ6289
Product Name Filters Power- Line Filter Modules Power Line Filter Modules Power Line Filter, Standard, 10A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase
Product Standards cURus, ENEC, VDE BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 125 to 250 volts 250 volts 250 volts
Package / Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 8A, Qc; Connector Type Schurter - 69AC4219 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details
Power Line EMC Filters - RSHN-2010LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details