SCHURTER Inc Fuses 3-122-719

Description
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3-122-719TR-ND - DigiKey
Thief River Falls, MN, United States
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3-122-719DKR-ND - DigiKey
Thief River Falls, MN, United States
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3-122-719CT-ND - DigiKey
Thief River Falls, MN, United States
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter - 71AH0176 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter
71AH0176
Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter 71AH0176
FUSE, SMD, SUPER TIME LAG, 15A, 125V; Fuse Current:15A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

FUSE, SMD, SUPER TIME LAG, 15A, 125V; Fuse Current:15A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-3-122-719TR-ND 71AH0176
Product Name Fuses Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; IEC RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data