SCHURTER Inc Non Resettable Fuses 3-122-718

Description
Schurter 3-122-718 Non-Resettable Fuse
Request a Quote Datasheet
Description
Schurter 3-122-718 Non-Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2099409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2099409
Non Resettable Fuses 2099409
Schurter 3-122-718 Non-Resettable Fuse

Schurter 3-122-718 Non-Resettable Fuse

Supplier's Site
Non Resettable Fuses - 2099408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2099408
Non Resettable Fuses 2099408
Schurter 3-122-718 Non-Resettable Fuse

Schurter 3-122-718 Non-Resettable Fuse

Supplier's Site
Fuses - 486-3-122-718-ND - DigiKey
Thief River Falls, MN, United States
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter - 71AH0175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter
71AH0175
Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter 71AH0175
FUSE, SMD, SUPER TIME LAG, 15A, 125V; Fuse Current:15A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

FUSE, SMD, SUPER TIME LAG, 15A, 125V; Fuse Current:15A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 2099409 486-3-122-718-ND 71AH0175
Product Name Non Resettable Fuses Fuses Fuse, Smd, Super Time Lag, 15A, 125V; Fuse Current Schurter
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS UL; IEC RoHS
Features Resettable
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data