SCHURTER Inc Fuse, Smd, Super Time Lag, 10A, 125V; Fuse Current Schurter 3-122-716

Description
FUSE, SMD, SUPER TIME LAG, 10A, 125V; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, SUPER TIME LAG, 10A, 125V; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Super Time Lag, 10A, 125V; Fuse Current Schurter - 71AH0173 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Super Time Lag, 10A, 125V; Fuse Current Schurter
71AH0173
Fuse, Smd, Super Time Lag, 10A, 125V; Fuse Current Schurter 71AH0173
FUSE, SMD, SUPER TIME LAG, 10A, 125V; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

FUSE, SMD, SUPER TIME LAG, 10A, 125V; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; Breaking Capacity Current AC:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 71AH0173
Product Name Fuse, Smd, Super Time Lag, 10A, 125V; Fuse Current Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data