SCHURTER Inc Fuse, Smd, Super Time Lag, 7.5A, 125V; Fuse Current Schurter 3-122-714

Description
FUSE, SMD, SUPER TIME LAG, 7.5A, 125V; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, SUPER TIME LAG, 7.5A, 125V; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Super Time Lag, 7.5A, 125V; Fuse Current Schurter - 71AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Super Time Lag, 7.5A, 125V; Fuse Current Schurter
71AH0171
Fuse, Smd, Super Time Lag, 7.5A, 125V; Fuse Current Schurter 71AH0171
FUSE, SMD, SUPER TIME LAG, 7.5A, 125V; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

FUSE, SMD, SUPER TIME LAG, 7.5A, 125V; Fuse Current:7.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:16mm x 5.3mm; Product Range:UMT-W Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 71AH0171
Product Name Fuse, Smd, Super Time Lag, 7.5A, 125V; Fuse Current Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data