SCHURTER Inc Power Entry Modules (PEM) 3-122-697

Description
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-122-697-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-122-697-ND
Power Entry Modules (PEM) 486-3-122-697-ND
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Buy Now Datasheet
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter - 23AJ4900 - Newark, An Avnet Company
Chicago, IL, United States
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
23AJ4900
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter 23AJ4900
IEC CONN C15, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4781 Series RoHS Compliant: Yes

IEC CONN C15, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-122-697-ND 23AJ4900
Product Name Power Entry Modules (PEM) Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details