SCHURTER Inc Power Entry Modules (PEM) 3-122-696

Description
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)
Request a Quote
Description
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Connector C15 is designed for cable mounting and features a screw termination type. It has a current rating of 15A and a voltage rating of 250VAC, making it suitable for various applications requiring reliable power connections. The connector is compliant with IEC 60320-1 standards and is constructed from thermoplastic materials that meet UL 94V-0 flammability ratings. It operates effectively within a temperature range of -25 °C to 70 °C and provides protection against electric shock, suitable for appliances classified under protection class I. The product is RoHS compliant and has received multiple approvals, including VDE, UL, and CCC, ensuring adherence to international safety standards.

Datasheet Summary
Powered by GS/AI

The IEC Connector C15 is designed for cable mounting and features a screw termination type. It has a current rating of 15A and a voltage rating of 250VAC, making it suitable for various applications requiring reliable power connections. The connector is compliant with IEC 60320-1 standards and is constructed from thermoplastic materials that meet UL 94V-0 flammability ratings. It operates effectively within a temperature range of -25 °C to 70 °C and provides protection against electric shock, suitable for appliances classified under protection class I. The product is RoHS compliant and has received multiple approvals, including VDE, UL, and CCC, ensuring adherence to international safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-122-696-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-122-696-ND
Power Entry Modules (PEM) 486-3-122-696-ND
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Buy Now Datasheet
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter - 23AJ4899 - Newark, An Avnet Company
Chicago, IL, United States
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
23AJ4899
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter 23AJ4899
IEC CONN C15, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4781 Series RoHS Compliant: Yes

IEC CONN C15, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-122-696-ND 23AJ4899
Product Name Power Entry Modules (PEM) Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details