SCHURTER Inc Power Entry Modules (PEM) 3-122-694

Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-122-694-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-122-694-ND
Power Entry Modules (PEM) 486-3-122-694-ND
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)

Buy Now Datasheet
Iec Conn C13, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter - 23AJ4897 - Newark, An Avnet Company
Chicago, IL, United States
Iec Conn C13, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
23AJ4897
Iec Conn C13, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter 23AJ4897
IEC CONN C13, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series RoHS Compliant: Yes

IEC CONN C13, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-122-694-ND 23AJ4897
Product Name Power Entry Modules (PEM) Iec Conn C13, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products