SCHURTER Inc IEC Connectors 3-122-693

Description
Schurter 3-122-693 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-122-693 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 2215548 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
2215548
IEC Connectors 2215548
Schurter 3-122-693 IEC Connector

Schurter 3-122-693 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-3-122-693-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-122-693-ND
Power Entry Modules (PEM) 486-3-122-693-ND
Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line)

Buy Now Datasheet
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter - 23AJ4896 - Newark, An Avnet Company
Chicago, IL, United States
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
23AJ4896
Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter 23AJ4896
IEC CONN C15, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4781 Series RoHS Compliant: Yes

IEC CONN C15, 15A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2215548 486-3-122-693-ND 23AJ4896
Product Name IEC Connectors Power Entry Modules (PEM) Iec Conn C15, 15A, 250Vac, Screw, Cable; Iec Connector Type Schurter
Gender Female / Jack
Geometry Straight
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details