SCHURTER Inc Pwr Entry Conn, Iec60320 C13, Screw, Wht; Iec Connector Type Schurter 3-122-078

Description
PWR ENTRY CONN, IEC60320 C13, SCREW, WHT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
PWR ENTRY CONN, IEC60320 C13, SCREW, WHT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Entry Conn, Iec60320 C13, Screw, Wht; Iec Connector Type Schurter - 68AH8503 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, Iec60320 C13, Screw, Wht; Iec Connector Type Schurter
68AH8503
Pwr Entry Conn, Iec60320 C13, Screw, Wht; Iec Connector Type Schurter 68AH8503
PWR ENTRY CONN, IEC60320 C13, SCREW, WHT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

PWR ENTRY CONN, IEC60320 C13, SCREW, WHT; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AH8503
Product Name Pwr Entry Conn, Iec60320 C13, Screw, Wht; Iec Connector Type Schurter
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V04F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details