SCHURTER Inc Pwr Entry Conn, Iec60320 C13, Screw, Gry; Iec Connector Type Schurter 3-122-075

Description
PWR ENTRY CONN, IEC60320 C13, SCREW, GRY; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
PWR ENTRY CONN, IEC60320 C13, SCREW, GRY; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Entry Conn, Iec60320 C13, Screw, Gry; Iec Connector Type Schurter - 68AH8500 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, Iec60320 C13, Screw, Gry; Iec Connector Type Schurter
68AH8500
Pwr Entry Conn, Iec60320 C13, Screw, Gry; Iec Connector Type Schurter 68AH8500
PWR ENTRY CONN, IEC60320 C13, SCREW, GRY; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

PWR ENTRY CONN, IEC60320 C13, SCREW, GRY; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AH8500
Product Name Pwr Entry Conn, Iec60320 C13, Screw, Gry; Iec Connector Type Schurter
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details