SCHURTER Inc IEC Connectors 3-122-074

Description
Schurter 3-122-074 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-122-074 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 2835503 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
2835503
IEC Connectors 2835503
Schurter 3-122-074 IEC Connector

Schurter 3-122-074 IEC Connector

Supplier's Site
Pwr Entry Conn, Iec60320 C13, Screw, Blk; Iec Connector Type Schurter - 68AH8499 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, Iec60320 C13, Screw, Blk; Iec Connector Type Schurter
68AH8499
Pwr Entry Conn, Iec60320 C13, Screw, Blk; Iec Connector Type Schurter 68AH8499
PWR ENTRY CONN, IEC60320 C13, SCREW, BLK; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

PWR ENTRY CONN, IEC60320 C13, SCREW, BLK; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2835503 68AH8499
Product Name IEC Connectors Pwr Entry Conn, Iec60320 C13, Screw, Blk; Iec Connector Type Schurter
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products