SCHURTER Inc IEC Connectors 3-122-073

Description
Schurter 3-122-073 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-122-073 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 577313 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
577313
IEC Connectors 577313
Schurter 3-122-073 IEC Connector

Schurter 3-122-073 IEC Connector

Supplier's Site
Pwr Entry Conn, Iec60320 C13, Screw; Iec Connector Type Schurter - 68AH8498 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, Iec60320 C13, Screw; Iec Connector Type Schurter
68AH8498
Pwr Entry Conn, Iec60320 C13, Screw; Iec Connector Type Schurter 68AH8498
PWR ENTRY CONN, IEC60320 C13, SCREW; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

PWR ENTRY CONN, IEC60320 C13, SCREW; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 577313 68AH8498
Product Name IEC Connectors Pwr Entry Conn, Iec60320 C13, Screw; Iec Connector Type Schurter
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
BNC Female, RG59/U - SALE-8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details