SCHURTER Inc Plugs and Receptacles 3-119-054

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-119-054-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-119-054-ND
Plugs and Receptacles 486-3-119-054-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter - 41AH7710 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter
41AH7710
Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter 41AH7710
PWR ENTRY CONN, NEMA 5-15R, SOLDER/PANEL; Product Range:NR021 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

PWR ENTRY CONN, NEMA 5-15R, SOLDER/PANEL; Product Range:NR021 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-119-054-ND 41AH7710
Product Name Plugs and Receptacles Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details