SCHURTER Inc Plugs and Receptacles 3-119-051

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-119-051-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-119-051-ND
Plugs and Receptacles 486-3-119-051-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter - 41AH7707 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter
41AH7707
Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter 41AH7707
PWR ENTRY CONN, NEMA 5-15R, SOLDER/PANEL; Product Range:NR020 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

PWR ENTRY CONN, NEMA 5-15R, SOLDER/PANEL; Product Range:NR020 Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-119-051-ND 41AH7707
Product Name Plugs and Receptacles Pwr Entry Conn, Nema 5-15R, Solder/panel; Product Range Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data