The Power Line Filter, Medical, 16A, 520Vac, part number 83AH3554, is designed for use in medical applications and is suitable for three-phase systems with a neutral conductor. It features a compact, lightweight design and operates within a wide temperature range of -40 °C to 100 °C. The filter has a rated current of 16A and a voltage rating of 520VAC, making it appropriate for various low power applications, including photovoltaic and battery storage systems. This filter is a single-stage unit that provides standard or high attenuation, with a dielectric strength of over 2.25 kVDC between line-to-line and 1.3 kVDC between line-to-neutral. It complies with international safety standards, including IEC 60939 and UL 60939-3, and has been certified by VDE and UL. The product is RoHS compliant and has a mean time between failures (MTBF) of over 200,000 hours, indicating reliability for long-term use. The filter is mounted using screw-on methods and features screw clamp terminals for easy installation.
Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block
POWER LINE FILTER, MEDICAL, 16A, 520VAC; Filter Applications:Medical
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-3-111-515-ND | 83AH3554 |
| Product Name | Power Line Filter Modules | Power Line Filter, Medical, 16A, 520Vac; Filter Applications Schurter |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Rated Voltage | 300 to 520 volts | 520 volts |