SCHURTER Inc Power Line Filter Modules 3-110-843

Description
Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-110-843-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-110-843-ND
Power Line Filter Modules 486-3-110-843-ND
Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, Industrial, 3A; Filter Applications Schurter - 83AH3549 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Industrial, 3A; Filter Applications Schurter
83AH3549
Power Line Filter, Industrial, 3A; Filter Applications Schurter 83AH3549
POWER LINE FILTER, INDUSTRIAL, 3A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:3A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAD CP Series RoHS Compliant: Yes

POWER LINE FILTER, INDUSTRIAL, 3A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:3A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAD CP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-110-843-ND 83AH3549
Product Name Power Line Filter Modules Power Line Filter, Industrial, 3A; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details