SCHURTER Inc Power Line Filter Modules 3-110-834

Description
Three Phase (Wye) EMC/EMI Line Filter 20A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 20A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-110-834-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-110-834-ND
Power Line Filter Modules 486-3-110-834-ND
Three Phase (Wye) EMC/EMI Line Filter 20A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 20A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filters - 577312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
577312
Power Line Filters 577312
FMAD CP 20A Industrial version3mA leakag

FMAD CP 20A Industrial version3mA leakag

Supplier's Site
Power Line Filter, Industrial, 20A; Filter Applications Schurter - 83AH3540 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Industrial, 20A; Filter Applications Schurter
83AH3540
Power Line Filter, Industrial, 20A; Filter Applications Schurter 83AH3540
POWER LINE FILTER, INDUSTRIAL, 20A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAD CP Series RoHS Compliant: Yes

POWER LINE FILTER, INDUSTRIAL, 20A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAD CP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-110-834-ND 577312 83AH3540
Product Name Power Line Filter Modules Power Line Filters Power Line Filter, Industrial, 20A; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details