SCHURTER Inc Power Line Filter Modules 3-110-817

Description
Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-110-817-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-110-817-ND
Power Line Filter Modules 486-3-110-817-ND
Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 3A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, Medical, 3A, 520Vac; Filter Applications Schurter - 83AH3533 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 3A, 520Vac; Filter Applications Schurter
83AH3533
Power Line Filter, Medical, 3A, 520Vac; Filter Applications Schurter 83AH3533
POWER LINE FILTER, MEDICAL, 3A, 520VAC; Filter Applications:Medical ; Voltage Rating:520VAC; Current Rating:3A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAD CP Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 3A, 520VAC; Filter Applications:Medical; Voltage Rating:520VAC; Current Rating:3A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAD CP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-110-817-ND 83AH3533
Product Name Power Line Filter Modules Power Line Filter, Medical, 3A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378725 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-108-712-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers