SCHURTER Inc Power Line Filter Modules 3-110-815

Description
Three Phase (Wye) EMC/EMI Line Filter 10A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 10A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-110-815-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-110-815-ND
Power Line Filter Modules 486-3-110-815-ND
Three Phase (Wye) EMC/EMI Line Filter 10A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 10A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, Standard, 10A, 520Vac; Filter Applications Schurter - 83AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 10A, 520Vac; Filter Applications Schurter
83AH3531
Power Line Filter, Standard, 10A, 520Vac; Filter Applications Schurter 83AH3531
POWER LINE FILTER, STANDARD, 10A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 10A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-110-815-ND 83AH3531
Product Name Power Line Filter Modules Power Line Filter, Standard, 10A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
EMI/RFI Filters (LC, RC Networks) - SBSGP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multi-Function Inlet Filters - 1-6609016-8 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 15 amps
View Details