SCHURTER Inc Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 3-110-021

Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Outlet J, part number 74AC6061, is designed for panel mounting with a snap-in version that allows for front-side installation. It features IDC terminals suitable for solid wires, complying with IEC 60998-2-3 standards. The outlet supports a current rating of 16A at 250VAC and is rated for 20A at 250VAC according to UL/CSA standards. It operates within a temperature range of -25 °C to 70 °C and is constructed from thermoplastic material rated UL 94V-0. This outlet includes an integrated light pipe for status indication, which is beneficial for use in smart Power Distribution Units (PDUs). The product is compatible with various wire gauges, including 10AWG, 12AWG, and 2.5mm². It also features a V-Lock cord retaining system to prevent accidental disconnection. The outlet is compliant with multiple safety standards, including IEC, UL, and CSA, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The IEC Outlet J, part number 74AC6061, is designed for panel mounting with a snap-in version that allows for front-side installation. It features IDC terminals suitable for solid wires, complying with IEC 60998-2-3 standards. The outlet supports a current rating of 16A at 250VAC and is rated for 20A at 250VAC according to UL/CSA standards. It operates within a temperature range of -25 °C to 70 °C and is constructed from thermoplastic material rated UL 94V-0. This outlet includes an integrated light pipe for status indication, which is beneficial for use in smart Power Distribution Units (PDUs). The product is compatible with various wire gauges, including 10AWG, 12AWG, and 2.5mm². It also features a V-Lock cord retaining system to prevent accidental disconnection. The outlet is compliant with multiple safety standards, including IEC, UL, and CSA, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6061 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
74AC6061
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 74AC6061
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC6061
Product Name Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details