SCHURTER Inc Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 3-110-020

Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet
Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6065 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
74AC6065
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 74AC6065
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC6065
Product Name Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details