SCHURTER Inc Power Entry Module W/filter, 1A, Qc; Connector Type Schurter 3-109-955

Description
POWER ENTRY MODULE W/FILTER, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE W/FILTER, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4204 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/filter, 1A, Qc; Connector Type Schurter
69AC4204
Power Entry Module W/filter, 1A, Qc; Connector Type Schurter 69AC4204
POWER ENTRY MODULE W/FILTER, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

POWER ENTRY MODULE W/FILTER, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC4204
Product Name Power Entry Module W/filter, 1A, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3-Phase Filters - 1-1609998-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details