Three Phase (Wye) EMC/EMI Line Filter 25A 300V, 520VAC 50/60Hz Single Stage Terminal Block
POWER LINE FILTER, 3 PHASE, 25A, 520V; Filter Applications:General
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-3-109-853-ND | 32AH7751 |
| Product Name | Power Line Filter Modules | Power Line Filter, 3 Phase, 25A, 520V; Filter Applications Schurter |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA |