Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
POWER ENTRY MODULE W/LINE FILTER, 8A, QC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-3-109-592-ND | 95AC5461 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module W/line Filter, 8A, Qc; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Snap-In, Flange Mount |