SCHURTER Inc Power Entry Modules (PEM) 3-109-558

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-109-558-ND
Power Entry Modules (PEM) 486-3-109-558-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module W/line Filter, 3A, Qc; Connector Type Schurter - 95AC5445 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/line Filter, 3A, Qc; Connector Type Schurter
95AC5445
Power Entry Module W/line Filter, 3A, Qc; Connector Type Schurter 95AC5445
POWER ENTRY MODULE W/LINE FILTER, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE W/LINE FILTER, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-109-558-ND 95AC5445
Product Name Power Entry Modules (PEM) Power Entry Module W/line Filter, 3A, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data