SCHURTER Inc Power Line Filter Modules 3-109-429

Description
Single Phase EMC/EMI Line Filter 6A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-429-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-429-ND
Power Line Filter Modules 486-3-109-429-ND
Single Phase EMC/EMI Line Filter 6A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 6A, 277Vac; Filter Applications Schurter - 07AH1985 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 6A, 277Vac; Filter Applications Schurter
07AH1985
Power Line Filter, Medical, 6A, 277Vac; Filter Applications Schurter 07AH1985
POWER LINE FILTER, MEDICAL, 6A, 277VAC; Filter Applications:Medical ; Voltage Rating:277VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB HV Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 6A, 277VAC; Filter Applications:Medical; Voltage Rating:277VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB HV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-429-ND 07AH1985
Product Name Power Line Filter Modules Power Line Filter, Medical, 6A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details