SCHURTER Inc Power Line Filter Modules 3-109-428

Description
Single Phase EMC/EMI Line Filter 4A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 4A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-428-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-428-ND
Power Line Filter Modules 486-3-109-428-ND
Single Phase EMC/EMI Line Filter 4A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 4A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 4A, 277Vac; Filter Applications Schurter - 07AH1984 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 4A, 277Vac; Filter Applications Schurter
07AH1984
Power Line Filter, Medical, 4A, 277Vac; Filter Applications Schurter 07AH1984
POWER LINE FILTER, MEDICAL, 4A, 277VAC; Filter Applications:Medical ; Voltage Rating:277VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB HV Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 4A, 277VAC; Filter Applications:Medical; Voltage Rating:277VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB HV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-428-ND 07AH1984
Product Name Power Line Filter Modules Power Line Filter, Medical, 4A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378704 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-353-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details