Single Phase EMC/EMI Line Filter 6A 277VAC 50/60Hz Single Stage Quick Connect
POWER LINE FILTER, MEDICAL, 6A, 277VAC; Filter Applications:Medical
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-3-109-239-ND | 07AH1976 |
| Product Name | Power Line Filter Modules | Power Line Filter, Medical, 6A, 277Vac; Filter Applications Schurter |
| Filter Type | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Rated Voltage | 250 volts | 277 volts |