Pushbutton Switches MSM 30, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 3-108-978 |
| Product Name | Pushbutton Switches |
| Terminal Type | Quick Connect |