SCHURTER Inc Pushbutton Switches 3-108-976

Description
Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-976
Pushbutton Switches 3-108-976
Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-976
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2317656-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details