SCHURTER Inc Pushbutton Switches 3-108-975

Description
Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-975
Pushbutton Switches 3-108-975
Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Pushbutton Switches MSM 22, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 22 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-975
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
A3A Lighted Pushbutton Switch - A3AA-91B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF7LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Pushbutton Switches - 486-1562-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers