SCHURTER Inc Power Entry Modules (PEM) 3-108-970

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-108-970-ND
Power Entry Modules (PEM) 486-3-108-970-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module W/line Filter, 1A, Qc; Connector Type Schurter - 95AC5443 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/line Filter, 1A, Qc; Connector Type Schurter
95AC5443
Power Entry Module W/line Filter, 1A, Qc; Connector Type Schurter 95AC5443
POWER ENTRY MODULE W/LINE FILTER, 1A, QC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE W/LINE FILTER, 1A, QC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-108-970-ND 95AC5443
Product Name Power Entry Modules (PEM) Power Entry Module W/line Filter, 1A, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details