SCHURTER Inc Pushbutton Switches 3-108-968

Description
Pushbutton Switches MSM 30, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 30, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-968
Pushbutton Switches 3-108-968
Pushbutton Switches MSM 30, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Pushbutton Switches MSM 30, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-968
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 610 - M 610-11-60-1205-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers