SCHURTER Inc Pushbutton Switches 3-108-964

Description
Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-964
Pushbutton Switches 3-108-964
Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Pushbutton Switches MSM 30, Metal Switch, 100 mA Switching Voltage 30 VDC, 30 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-964
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Switches - 1113783 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details