SCHURTER Inc Pushbutton Switches 3-108-957

Description
Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-957
Pushbutton Switches 3-108-957
Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-957
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details