SCHURTER Inc Pushbutton Switches 3-108-952

Description
Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Description
Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 71AC4358, is a momentary action switch designed for harsh environments, featuring a single-pole, double-throw (SPDT) configuration. It operates at a maximum switching voltage of 30 VDC and a current rating of 0.1 A. The switch is constructed from high-quality stainless steel, providing durability and resistance to vandalism. It has an IP67 rating from the front side to the contact area, ensuring protection against dust and water ingress. The actuator style is round flush, and it is available in a natural color. This switch is RoHS compliant, making it suitable for environmentally conscious applications. The product is designed for easy installation with flat-pin plugs for quick connections.

Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 71AC4358, is a momentary action switch designed for harsh environments, featuring a single-pole, double-throw (SPDT) configuration. It operates at a maximum switching voltage of 30 VDC and a current rating of 0.1 A. The switch is constructed from high-quality stainless steel, providing durability and resistance to vandalism. It has an IP67 rating from the front side to the contact area, ensuring protection against dust and water ingress. The actuator style is round flush, and it is available in a natural color. This switch is RoHS compliant, making it suitable for environmentally conscious applications. The product is designed for easy installation with flat-pin plugs for quick connections.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-952
Pushbutton Switches 3-108-952
Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 100 mA Switching Voltage 30 VDC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-952
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details