SCHURTER Inc Pushbutton Switches 3-108-950

Description
Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-950
Pushbutton Switches 3-108-950
Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination blue, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-950
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Tactile Switches - 486-7027-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
Push Button Switches - 1-2329388-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details